Siward Crystal Technology Oscillators OSC95C500-SCO-J090

Description
OSC XO 156.25MHZ HCSL 3.3V SMD
Request a Quote Datasheet
Description
OSC XO 156.25MHZ HCSL 3.3V SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 3994-OSC95C500-SCO-J090CT-ND - DigiKey
Thief River Falls, MN, United States
OSC XO 156.25MHZ HCSL 3.3V SMD

OSC XO 156.25MHZ HCSL 3.3V SMD

Buy Now Datasheet
Oscillators - 3994-OSC95C500-SCO-J090DKR-ND - DigiKey
Thief River Falls, MN, United States
OSC XO 156.25MHZ HCSL 3.3V SMD

OSC XO 156.25MHZ HCSL 3.3V SMD

Buy Now Datasheet
Oscillators - 3994-OSC95C500-SCO-J090TR-ND - DigiKey
Thief River Falls, MN, United States
OSC XO 156.25MHZ HCSL 3.3V SMD

OSC XO 156.25MHZ HCSL 3.3V SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 3994-OSC95C500-SCO-J090CT-ND
Product Name Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - CY2V014FLXCT - Quarktwin Technology Ltd.
Specs
Oscillator Type VCXO; VCXO
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
View Details
2 suppliers
Oscillators - 7100 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 8 dBm
View Details
Through Hole Oscillators - ECS-100AX-036 - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole Oscillators
Features / Standards RoHS
View Details
2 suppliers
Clock/Timing - Programmable Timers and Oscillators - DS1077LZ-40 - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 0.0049 to 40 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details