Siward Crystal Technology Oscillators OSC8AC500-SCO-J057

Description
OSC XO 100MHZ HCSL 3.3V SMD
Request a Quote Datasheet
Description
OSC XO 100MHZ HCSL 3.3V SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 3994-OSC8AC500-SCO-J057DKR-ND - DigiKey
Thief River Falls, MN, United States
OSC XO 100MHZ HCSL 3.3V SMD

OSC XO 100MHZ HCSL 3.3V SMD

Buy Now Datasheet
Oscillators - 3994-OSC8AC500-SCO-J057TR-ND - DigiKey
Thief River Falls, MN, United States
OSC XO 100MHZ HCSL 3.3V SMD

OSC XO 100MHZ HCSL 3.3V SMD

Buy Now Datasheet
Oscillators - 3994-OSC8AC500-SCO-J057CT-ND - DigiKey
Thief River Falls, MN, United States
OSC XO 100MHZ HCSL 3.3V SMD

OSC XO 100MHZ HCSL 3.3V SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 3994-OSC8AC500-SCO-J057DKR-ND
Product Name Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - CY2X014LXC100T - Quarktwin Technology Ltd.
Specs
Features / Standards RoHS
View Details
4 Pin Oscillator S7 - S73305-33.178-X-15-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 33.18 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 863-510ACB153M600AAGR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 20 ppm
View Details
Oscillators - Seven Channel Indirect Synthesizer - Crane Aerospace & Electronics
Specs
Frequency 2000 to 8000 MHz
Output Power 11 dBm
View Details