Siward Crystal Technology Oscillators OSC813500-SCO-J006

Description
OSC XO 3.2 X 2.5MM 32.768 KHZ
Request a Quote Datasheet
Description
OSC XO 3.2 X 2.5MM 32.768 KHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 3994-OSC813500-SCO-J006TR-ND - DigiKey
Thief River Falls, MN, United States
OSC XO 3.2 X 2.5MM 32.768 KHZ

OSC XO 3.2 X 2.5MM 32.768 KHZ

Buy Now Datasheet
Oscillators - 3994-OSC813500-SCO-J006CT-ND - DigiKey
Thief River Falls, MN, United States
OSC XO 3.2 X 2.5MM 32.768 KHZ

OSC XO 3.2 X 2.5MM 32.768 KHZ

Buy Now Datasheet
Oscillators - 3994-OSC813500-SCO-J006DKR-ND - DigiKey
Thief River Falls, MN, United States
OSC XO 3.2 X 2.5MM 32.768 KHZ

OSC XO 3.2 X 2.5MM 32.768 KHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 3994-OSC813500-SCO-J006TR-ND
Product Name Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - CY2X013LXI062T - Quarktwin Technology Ltd.
Specs
Oscillator Type Oscillator, Crystal
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
View Details
2 suppliers
4 Pin Oscillator S3-32.768Khz - S318025T-32.768K-R - Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S3-32.768Khz
Frequency 0.0328 MHz
Frequency Stability 25 ppm
View Details
Oscillators - 863-510ACA000335AAGR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 20 ppm
View Details
Oscillators - TK970 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 120 MHz
Output Power 24 dBm
View Details