Sivers Semiconductors AB Beamformer SUMMIT2629

Description
The SUMMIT 2629 integrates novel power amplifiers, low noise amplifiers, T/R switching, beamformers, calibration, gain control, beam table memory, temperature and power telemetry, and high-speed SPI control for a front-end module with optimal partitioning for 5G infrastructure. The SUMMIT 2629 operates from 26.5-29.5 GHz and is the first of a family of MixComm mmWave devices. MixComm SUMMIT 2629 Product Highlights: Industry leading efficiency more than 2X better than existing solutions Four-element Dual-pol. TX/RX with Independent Polarization Beam Directions High-Power, High-Efficiency SOI CMOS Power Amplifiers State-of-the-art Low-Noise Amplifiers and Low-Loss T/R Switching Ultra-low Transmit and Receive-Mode Power Consumption 6-bit full-360 degree Phase Shifting and 0.5dB-step 16dB-range Variable Gain in Each Path Fully calibrated for Gain/Phase Matching Across ICs Extensive On-chip Temperature and Power Sensing On-chip Gain Control for Temperature Compensation High-Speed SPI with Large On-Chip Beam Table Storage Wafer-Level Chip-Scale Package (WLCSP) compatible with low-cost PCB manufacturing Support for Large-Scale Arrays through Multiple Chip-Addressing Modes
Request a Quote Datasheet
Description
The SUMMIT 2629 integrates novel power amplifiers, low noise amplifiers, T/R switching, beamformers, calibration, gain control, beam table memory, temperature and power telemetry, and high-speed SPI control for a front-end module with optimal partitioning for 5G infrastructure. The SUMMIT 2629 operates from 26.5-29.5 GHz and is the first of a family of MixComm mmWave devices. MixComm SUMMIT 2629 Product Highlights: Industry leading efficiency more than 2X better than existing solutions Four-element Dual-pol. TX/RX with Independent Polarization Beam Directions High-Power, High-Efficiency SOI CMOS Power Amplifiers State-of-the-art Low-Noise Amplifiers and Low-Loss T/R Switching Ultra-low Transmit and Receive-Mode Power Consumption 6-bit full-360 degree Phase Shifting and 0.5dB-step 16dB-range Variable Gain in Each Path Fully calibrated for Gain/Phase Matching Across ICs Extensive On-chip Temperature and Power Sensing On-chip Gain Control for Temperature Compensation High-Speed SPI with Large On-Chip Beam Table Storage Wafer-Level Chip-Scale Package (WLCSP) compatible with low-cost PCB manufacturing Support for Large-Scale Arrays through Multiple Chip-Addressing Modes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Beamformer
SUMMIT2629
Beamformer SUMMIT2629
The SUMMIT 2629 integrates novel power amplifiers, low noise amplifiers, T/R switching, beamformers, calibration, gain control, beam table memory, temperature and power telemetry, and high-speed SPI control for a front-end module with optimal partitioning for 5G infrastructure. The SUMMIT 2629 operates from 26.5-29.5 GHz and is the first of a family of MixComm mmWave devices. MixComm SUMMIT 2629 Product Highlights: Industry leading efficiency more than 2X better than existing solutions Four-element Dual-pol. TX/RX with Independent Polarization Beam Directions High-Power, High-Efficiency SOI CMOS Power Amplifiers State-of-the-art Low-Noise Amplifiers and Low-Loss T/R Switching Ultra-low Transmit and Receive-Mode Power Consumption 6-bit full-360 degree Phase Shifting and 0.5dB-step 16dB-range Variable Gain in Each Path Fully calibrated for Gain/Phase Matching Across ICs Extensive On-chip Temperature and Power Sensing On-chip Gain Control for Temperature Compensation High-Speed SPI with Large On-Chip Beam Table Storage Wafer-Level Chip-Scale Package (WLCSP) compatible with low-cost PCB manufacturing Support for Large-Scale Arrays through Multiple Chip-Addressing Modes

The SUMMIT 2629 integrates novel power amplifiers, low noise amplifiers, T/R switching, beamformers, calibration, gain control, beam table memory, temperature and power telemetry, and high-speed SPI control for a front-end module with optimal partitioning for 5G infrastructure. The SUMMIT 2629 operates from 26.5-29.5 GHz and is the first of a family of MixComm mmWave devices.

MixComm SUMMIT 2629 Product Highlights:

  • Industry leading efficiency more than 2X better than existing solutions
  • Four-element Dual-pol. TX/RX with Independent Polarization Beam Directions
  • High-Power, High-Efficiency SOI CMOS Power Amplifiers
  • State-of-the-art Low-Noise Amplifiers and Low-Loss T/R Switching
  • Ultra-low Transmit and Receive-Mode Power Consumption
  • 6-bit full-360 degree Phase Shifting and 0.5dB-step 16dB-range Variable Gain in Each Path
  • Fully calibrated for Gain/Phase Matching Across ICs
  • Extensive On-chip Temperature and Power Sensing
  • On-chip Gain Control for Temperature Compensation
  • High-Speed SPI with Large On-Chip Beam Table Storage
  • Wafer-Level Chip-Scale Package (WLCSP) compatible with low-cost PCB manufacturing
  • Support for Large-Scale Arrays through Multiple Chip-Addressing Modes
Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Network and Communication Chips
Product Number SUMMIT2629
Product Name Beamformer
Device Type Beamformers; Receiver
Unlock Full Specs
to access all available technical data

Similar Products

4G NTRIP Master - AS-XBEE-4G - ArduSimple
Specs
Device Type Receiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF Switches - AS222-92LF - ODG (Origin Data Global)
Skyworks Solutions, Inc.
Specs
Technology Bluetooth; Bluetooth, WLAN
Supply Voltage Other; 3V
Operating Frequency 100 to 3000 MHz
View Details
2 suppliers
GPS Antennas - 1248713 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details