Sitron Digital Pressure Transmitter, Ex Proof Housing (Ex D) STD98GX

Description
The robust explosion proof head is constructed to mechanically resist the internal pressure generated by an ignition, preventing an explosion from spreading to the external environment. It has a turndown of 10: 1, a technology that eliminates the need for several instruments of different ranges in stock, since with the turndown it is possible to re-calibrate the instrument on a scale of 10: 1 (Ex. A 40 bar Transmitter with turndown of 10: 1 can be re-calibrated to 4 bar). With 5-digit multifunction LCD display, it allows the user to view the measured variable in PV (value of process), percentage and current in addition to having a permanent bargraph with real-time reading. The STD96 transmitter provides 4 ... 20mA analog current signal, the following parameters can be directly reconfigured via three buttons: Decimal point, damping, display model, unit of measurement and a new measuring range via Zero / Span or remotely using Hart communication protocol. It uses piezoresistive cell technology in 316 stainless steel with silicone filling. For aggressive applications the STD98 models with thick capacitive ceramic cell or STD81 with fine piezoresistive ceramic cell. All STD transmitters can be rotated to a better desired position. The acrylic window on the head cover makes the display always visible.
Description
The robust explosion proof head is constructed to mechanically resist the internal pressure generated by an ignition, preventing an explosion from spreading to the external environment. It has a turndown of 10: 1, a technology that eliminates the need for several instruments of different ranges in stock, since with the turndown it is possible to re-calibrate the instrument on a scale of 10: 1 (Ex. A 40 bar Transmitter with turndown of 10: 1 can be re-calibrated to 4 bar). With 5-digit multifunction LCD display, it allows the user to view the measured variable in PV (value of process), percentage and current in addition to having a permanent bargraph with real-time reading. The STD96 transmitter provides 4 ... 20mA analog current signal, the following parameters can be directly reconfigured via three buttons: Decimal point, damping, display model, unit of measurement and a new measuring range via Zero / Span or remotely using Hart communication protocol. It uses piezoresistive cell technology in 316 stainless steel with silicone filling. For aggressive applications the STD98 models with thick capacitive ceramic cell or STD81 with fine piezoresistive ceramic cell. All STD transmitters can be rotated to a better desired position. The acrylic window on the head cover makes the display always visible.

Suppliers

Company
Product
Description
Supplier Links
Digital Pressure Transmitter, Ex Proof Housing (Ex D) - STD98GX - Sitron
Hauppauge, NY, USA
Digital Pressure Transmitter, Ex Proof Housing (Ex D)
STD98GX
Digital Pressure Transmitter, Ex Proof Housing (Ex D) STD98GX
The robust explosion proof head is constructed to mechanically resist the internal pressure generated by an ignition, preventing an explosion from spreading to the external environment. It has a turndown of 10: 1, a technology that eliminates the need for several instruments of different ranges in stock, since with the turndown it is possible to re-calibrate the instrument on a scale of 10: 1 (Ex. A 40 bar Transmitter with turndown of 10: 1 can be re-calibrated to 4 bar). With 5-digit multifunction LCD display, it allows the user to view the measured variable in PV (value of process), percentage and current in addition to having a permanent bargraph with real-time reading. The STD96 transmitter provides 4 ... 20mA analog current signal, the following parameters can be directly reconfigured via three buttons: Decimal point, damping, display model, unit of measurement and a new measuring range via Zero / Span or remotely using Hart communication protocol. It uses piezoresistive cell technology in 316 stainless steel with silicone filling. For aggressive applications the STD98 models with thick capacitive ceramic cell or STD81 with fine piezoresistive ceramic cell. All STD transmitters can be rotated to a better desired position. The acrylic window on the head cover makes the display always visible.

The robust explosion proof head is constructed to mechanically resist the internal pressure generated by an ignition, preventing an explosion from spreading to the external environment.
It has a turndown of 10: 1, a technology that eliminates the need for several instruments of different ranges in stock, since with the turndown it is possible to re-calibrate the instrument on a scale of 10: 1 (Ex. A 40 bar Transmitter with turndown of 10: 1 can be re-calibrated to 4 bar).
With 5-digit multifunction LCD display, it allows the user to view the measured variable in PV (value of process), percentage and current in addition to having a permanent bargraph with real-time reading.

The STD96 transmitter provides 4 ... 20mA analog current signal, the following parameters can be directly reconfigured via three buttons: Decimal point, damping, display model, unit of measurement and a new measuring range via Zero / Span or remotely using Hart communication protocol. It uses piezoresistive cell technology in 316 stainless steel with silicone filling. For aggressive applications the STD98 models with thick capacitive ceramic cell or STD81 with fine piezoresistive ceramic cell. All STD transmitters can be rotated to a better desired position. The acrylic window on the head cover makes the display always visible.

Supplier's Site

Technical Specifications

  Sitron
Product Category Pressure Transmitters
Product Number STD98GX
Product Name Digital Pressure Transmitter, Ex Proof Housing (Ex D)
Signal Output Analog Current; HART® Protocol
Sensor Technology Semiconductor Piezoresistive; Variable Capacitance
Pressure Measurement Gauge
Display Type Digital Numerical Display
Unlock Full Specs
to access all available technical data

Similar Products

Handheld Pressure Reader and Transmitter - Stauff - HydraCheck Inc.
Specs
Display Type Digital Numerical Display
Features Temperature Output
Working Pressure Range 8700 psi (6123 m H2O)
View Details
Battery Digital Display Pressure Gauge - X-100KS Series - XJCSENSOR Technology Co., Ltd.
Specs
Pressure Measurement Gauge
Display Type -1999~9999 Four and a half LCD display
View Details
Pressure transmitter - SPTE-V1R-Q3-B-2.5K - Festo Corporation
Specs
Signal Output Analog Voltage
Sensor Technology Piezoelectric
Media Gas
View Details
2 suppliers
MP Constant Current - MP502 - Piezo-Metrics
Specs
Pressure Measurement Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details