Sitron Piezoresistive Silicone Filled Pressure Sensor STD96

Description
The STD96 features a piezoresistive silicone filled sensor and a rotatable 5 digit LCD display that permits the user to visualize the variation of either the level or the pressure of the process by value, percentage or a real time graph. The STD series provides a 4…20mA analog signal with superimposed HART communications protocol, programmable Zero/Span adjustment, decimal point, damping and display mode parameters via three programmable buttons. Optional Accessories: TR202 Relay Digital readout + 2X active relays/ 1X F.S. Relay + passive 4…20mA out Applications General applications Compressors and Pumps Sanitary process and control Refrigeration, HVAC and boilers Industrial hydraulic machinery Transportation, marine, rail equipment
Datasheet
Description
The STD96 features a piezoresistive silicone filled sensor and a rotatable 5 digit LCD display that permits the user to visualize the variation of either the level or the pressure of the process by value, percentage or a real time graph. The STD series provides a 4…20mA analog signal with superimposed HART communications protocol, programmable Zero/Span adjustment, decimal point, damping and display mode parameters via three programmable buttons. Optional Accessories: TR202 Relay Digital readout + 2X active relays/ 1X F.S. Relay + passive 4…20mA out Applications General applications Compressors and Pumps Sanitary process and control Refrigeration, HVAC and boilers Industrial hydraulic machinery Transportation, marine, rail equipment
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Piezoresistive Silicone Filled Pressure Sensor - STD96 - Sitron
Hauppauge, NY, USA
Piezoresistive Silicone Filled Pressure Sensor
STD96
Piezoresistive Silicone Filled Pressure Sensor STD96
The STD96 features a piezoresistive silicone filled sensor and a rotatable 5 digit LCD display that permits the user to visualize the variation of either the level or the pressure of the process by value, percentage or a real time graph. The STD series provides a 4…20mA analog signal with superimposed HART communications protocol, programmable Zero/Span adjustment, decimal point, damping and display mode parameters via three programmable buttons. Optional Accessories: TR202 Relay Digital readout + 2X active relays/ 1X F.S. Relay + passive 4…20mA out Applications General applications Compressors and Pumps Sanitary process and control Refrigeration, HVAC and boilers Industrial hydraulic machinery Transportation, marine, rail equipment

The STD96 features a piezoresistive silicone filled sensor and a rotatable 5 digit LCD display that permits the user to visualize the variation of either the level or the pressure of the process by value, percentage or a real time graph. The STD series provides a 4…20mA analog signal with superimposed HART communications protocol, programmable Zero/Span adjustment, decimal point, damping and display mode parameters via three programmable buttons.

Optional Accessories:

  • TR202 Relay Digital readout + 2X active relays/ 1X F.S. Relay + passive 4…20mA out

Applications

  • General applications
  • Compressors and Pumps
  • Sanitary process and control
  • Refrigeration, HVAC and boilers
  • Industrial hydraulic machinery
  • Transportation, marine, rail equipment
Supplier's Site Datasheet

Technical Specifications

  Sitron
Product Category Pressure Sensors
Product Number STD96
Product Name Piezoresistive Silicone Filled Pressure Sensor
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Absolute; Gauge
Media Liquid; Gas
Display Type Digital Numerical Display
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors - Series 40W -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Pressure Transducers - 10226382-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 3000 psi (2111 m H2O)
View Details
Pressure Sensor - 836P-D2SFAA36PA-D4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Category Sensor
Measurement Type Absolute; Gauge
Signal Output Analog Current
View Details
Pressure Sensor/Pressure Transmitter - X-100T - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Media Liquid; Gas
View Details