Sitron Differential Pressure Transmitter SPD21

Description
The SPD21 monitors the differential pressure range of a wide variety of both liquids and gases. This economical unit features a 304SS body, dual male threaded connection ports, a 316SS diaphragm with either silicone or olive oil filled sensor and either M12 or DIN43650 electrical connection. It is available in pressure ranges from 0…500milibar to 0…600bar Optional Accessories: TR202 Relay Digital readout + 2X active relays/ 1X F.S. Relay + passive 4…20mA out Application General applications Compressors and Pumps Sanitary process and control Refrigeration, HVAC and boilers Industrial hydraulic machinery Transportation, marine, rail equipment
Description
The SPD21 monitors the differential pressure range of a wide variety of both liquids and gases. This economical unit features a 304SS body, dual male threaded connection ports, a 316SS diaphragm with either silicone or olive oil filled sensor and either M12 or DIN43650 electrical connection. It is available in pressure ranges from 0…500milibar to 0…600bar Optional Accessories: TR202 Relay Digital readout + 2X active relays/ 1X F.S. Relay + passive 4…20mA out Application General applications Compressors and Pumps Sanitary process and control Refrigeration, HVAC and boilers Industrial hydraulic machinery Transportation, marine, rail equipment

Suppliers

Company
Product
Description
Supplier Links
Differential Pressure Transmitter - SPD21 - Sitron
Hauppauge, NY, USA
Differential Pressure Transmitter
SPD21
Differential Pressure Transmitter SPD21
The SPD21 monitors the differential pressure range of a wide variety of both liquids and gases. This economical unit features a 304SS body, dual male threaded connection ports, a 316SS diaphragm with either silicone or olive oil filled sensor and either M12 or DIN43650 electrical connection. It is available in pressure ranges from 0…500milibar to 0…600bar Optional Accessories: TR202 Relay Digital readout + 2X active relays/ 1X F.S. Relay + passive 4…20mA out Application General applications Compressors and Pumps Sanitary process and control Refrigeration, HVAC and boilers Industrial hydraulic machinery Transportation, marine, rail equipment

The SPD21 monitors the differential pressure range of a wide variety of both liquids and gases. This economical unit features a 304SS body, dual male threaded connection ports, a 316SS diaphragm with either silicone or olive oil filled sensor and either M12 or DIN43650 electrical connection. It is available in pressure ranges from 0…500milibar to 0…600bar

Optional Accessories:

  • TR202 Relay Digital readout + 2X active relays/ 1X F.S. Relay + passive 4…20mA out

Application

  • General applications
  • Compressors and Pumps
  • Sanitary process and control
  • Refrigeration, HVAC and boilers
  • Industrial hydraulic machinery
  • Transportation, marine, rail equipment
Supplier's Site

Technical Specifications

  Sitron
Product Category Pressure Transmitters
Product Number SPD21
Product Name Differential Pressure Transmitter
Signal Output Analog Voltage; Analog Current
Sensor Technology Semiconductor Piezoresistive
Pressure Measurement Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Handheld Pressure Reader and Transmitter - Stauff - HydraCheck Inc.
Specs
Display Type Digital Numerical Display
Features Temperature Output
Working Pressure Range 8700 psi (6123 m H2O)
View Details
Battery Digital Display Pressure Gauge - X-100KS Series - XJCSENSOR Technology Co., Ltd.
Specs
Pressure Measurement Gauge
Display Type -1999~9999 Four and a half LCD display
View Details
Pressure transmitter - SPTE-P10R-Q3-B-2.5K - Festo Corporation
Specs
Signal Output Analog Voltage
Sensor Technology Piezoelectric
Media Gas
View Details
2 suppliers
MP Constant Current - MP502 - Piezo-Metrics
Specs
Pressure Measurement Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details