Sitron Ceramic Pressure Transmitter with Zero & Span Adjustment SP98FA

Description
The SP98FA features a Zero and Span adjustment housed within the nylon enclosure, a thick film capacitive ceramic sensor, 316SS or all PVC body, pressure ranges from 0…300bar and optional HART protocol. Optional Accessories: TR202 Relay Digital readout + 2X active relays/ 1X F.S. Relay + passive 4…20mA out Application General applications Compressors and Pumps Sanitary process and control Refrigeration, HVAC and boilers Industrial hydraulic machinery Transportation, marine, rail equipment
Datasheet
Description
The SP98FA features a Zero and Span adjustment housed within the nylon enclosure, a thick film capacitive ceramic sensor, 316SS or all PVC body, pressure ranges from 0…300bar and optional HART protocol. Optional Accessories: TR202 Relay Digital readout + 2X active relays/ 1X F.S. Relay + passive 4…20mA out Application General applications Compressors and Pumps Sanitary process and control Refrigeration, HVAC and boilers Industrial hydraulic machinery Transportation, marine, rail equipment
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Pressure Transmitter with Zero & Span Adjustment - SP98FA - Sitron
Hauppauge, NY, USA
Ceramic Pressure Transmitter with Zero & Span Adjustment
SP98FA
Ceramic Pressure Transmitter with Zero & Span Adjustment SP98FA
The SP98FA features a Zero and Span adjustment housed within the nylon enclosure, a thick film capacitive ceramic sensor, 316SS or all PVC body, pressure ranges from 0…300bar and optional HART protocol. Optional Accessories: TR202 Relay Digital readout + 2X active relays/ 1X F.S. Relay + passive 4…20mA out Application General applications Compressors and Pumps Sanitary process and control Refrigeration, HVAC and boilers Industrial hydraulic machinery Transportation, marine, rail equipment

The SP98FA features a Zero and Span adjustment housed within the nylon enclosure, a thick film capacitive ceramic sensor, 316SS or all PVC body, pressure ranges from 0…300bar and optional HART protocol. Optional Accessories:

  • TR202 Relay Digital readout + 2X active relays/ 1X F.S. Relay + passive 4…20mA out

Application

  • General applications
  • Compressors and Pumps
  • Sanitary process and control
  • Refrigeration, HVAC and boilers
  • Industrial hydraulic machinery
  • Transportation, marine, rail equipment
Supplier's Site Datasheet

Technical Specifications

  Sitron
Product Category Pressure Transmitters
Product Number SP98FA
Product Name Ceramic Pressure Transmitter with Zero & Span Adjustment
Signal Output Analog Current
Sensor Technology Variable Capacitance
Pressure Measurement Absolute; Differential; Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Handheld Pressure Reader and Transmitter - Stauff - HydraCheck Inc.
Specs
Display Type Digital Numerical Display
Features Temperature Output
Working Pressure Range 8700 psi (6123 m H2O)
View Details
Pressure Sensor/Pressure Transmitter Flush Diaphragm Type - X-100PS - XJCSENSOR Technology Co., Ltd.
Specs
Signal Output Analog Voltage; Analog Current; HART® Protocol; 4-20mA,4-20mA+HART/2-wire
Pressure Measurement Gauge
Features Temperature Compensated
View Details
Pressure transmitter - SPTE-P10R-S4-V-2.5K - Festo Corporation
Specs
Signal Output Analog Voltage
Sensor Technology Piezoelectric
Media Gas
View Details
2 suppliers
MP Constant Current - MPT502 - Piezo-Metrics
Specs
Pressure Measurement Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details