Sitron Single Crystal Silicon Pressure Transmitter SP900X

Description
SP900X single crystal silicon pressure transmitter is a high performance pressure transmitter with international leading technology meticulously designed by Sitron, using the world’s most advanced single crystal silicon pressure sensor technology and patent encapsulation technology. Single crystal silicon pressure sensor locates on the top of the metal body and stay away from meidium interface to realizes mechanical isolation and thermal isolation. Glass sintering sensor wire realizes high strength electrical insulation of metal base and improves the capability of flexibility of electronic circuit and transient voltage encapsulation technologies enable SP900X to easily cope with extreme chemical resistance to EMI, sufficient to respond to the most rigorous industrial environment applications, which are the genuine invisible instruments. SP900X is a high-performance digital pressure transmitter designed for demanding and rigorous industrial environments. Through the display and electronic module (via 3 buttons) or via HART communication protocol, the transmitter can be configured in the field or remotely for a new measuring range, definition of a new unit of measurement, type of alarms and type of analog output . The LCD display provides an overview of the adjustment parameters and the process variable. The display can be rotated allowing installation in any position. The microprocessed electronics along with the silicon piezoresistive sensor element controls the measurements giving optimum accuracy, stability and temperature compensation. The robust housing has a viewing window for the LCD display and external adjustment Push-buttons which makes it easy to set parameters safely when applied in a classified area. Both housing and the electronic module have certifications to work in classified areas: – Flameproof (Exd IIC T6) – Intrinsically safe (Exia IIC T4)
Datasheet
Description
SP900X single crystal silicon pressure transmitter is a high performance pressure transmitter with international leading technology meticulously designed by Sitron, using the world’s most advanced single crystal silicon pressure sensor technology and patent encapsulation technology. Single crystal silicon pressure sensor locates on the top of the metal body and stay away from meidium interface to realizes mechanical isolation and thermal isolation. Glass sintering sensor wire realizes high strength electrical insulation of metal base and improves the capability of flexibility of electronic circuit and transient voltage encapsulation technologies enable SP900X to easily cope with extreme chemical resistance to EMI, sufficient to respond to the most rigorous industrial environment applications, which are the genuine invisible instruments. SP900X is a high-performance digital pressure transmitter designed for demanding and rigorous industrial environments. Through the display and electronic module (via 3 buttons) or via HART communication protocol, the transmitter can be configured in the field or remotely for a new measuring range, definition of a new unit of measurement, type of alarms and type of analog output . The LCD display provides an overview of the adjustment parameters and the process variable. The display can be rotated allowing installation in any position. The microprocessed electronics along with the silicon piezoresistive sensor element controls the measurements giving optimum accuracy, stability and temperature compensation. The robust housing has a viewing window for the LCD display and external adjustment Push-buttons which makes it easy to set parameters safely when applied in a classified area. Both housing and the electronic module have certifications to work in classified areas: – Flameproof (Exd IIC T6) – Intrinsically safe (Exia IIC T4)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Crystal Silicon Pressure Transmitter - SP900X - Sitron
Hauppauge, NY, USA
Single Crystal Silicon Pressure Transmitter
SP900X
Single Crystal Silicon Pressure Transmitter SP900X
SP900X single crystal silicon pressure transmitter is a high performance pressure transmitter with international leading technology meticulously designed by Sitron, using the world’s most advanced single crystal silicon pressure sensor technology and patent encapsulation technology. Single crystal silicon pressure sensor locates on the top of the metal body and stay away from meidium interface to realizes mechanical isolation and thermal isolation. Glass sintering sensor wire realizes high strength electrical insulation of metal base and improves the capability of flexibility of electronic circuit and transient voltage encapsulation technologies enable SP900X to easily cope with extreme chemical resistance to EMI, sufficient to respond to the most rigorous industrial environment applications, which are the genuine invisible instruments. SP900X is a high-performance digital pressure transmitter designed for demanding and rigorous industrial environments. Through the display and electronic module (via 3 buttons) or via HART communication protocol, the transmitter can be configured in the field or remotely for a new measuring range, definition of a new unit of measurement, type of alarms and type of analog output . The LCD display provides an overview of the adjustment parameters and the process variable. The display can be rotated allowing installation in any position. The microprocessed electronics along with the silicon piezoresistive sensor element controls the measurements giving optimum accuracy, stability and temperature compensation. The robust housing has a viewing window for the LCD display and external adjustment Push-buttons which makes it easy to set parameters safely when applied in a classified area. Both housing and the electronic module have certifications to work in classified areas: – Flameproof (Exd IIC T6) – Intrinsically safe (Exia IIC T4)

SP900X single crystal silicon pressure transmitter is a high performance pressure transmitter with international leading technology meticulously designed by Sitron, using the world’s most advanced single crystal silicon pressure sensor technology and patent encapsulation technology.

Single crystal silicon pressure sensor locates on the top of the metal body and stay away from meidium interface to realizes mechanical isolation and thermal isolation. Glass sintering sensor wire realizes high strength electrical insulation of metal base and improves the capability of flexibility of electronic circuit and transient voltage encapsulation technologies enable SP900X to easily cope with extreme chemical resistance to EMI, sufficient to respond to the most rigorous industrial environment applications, which are the genuine invisible instruments.

SP900X is a high-performance digital pressure transmitter designed for demanding and rigorous industrial environments.

Through the display and electronic module (via 3 buttons) or via HART communication protocol, the transmitter can be configured in the field or remotely for a new measuring range, definition of a new unit of measurement, type of alarms and type of analog output .

The LCD display provides an overview of the adjustment parameters and the process variable. The display can be rotated allowing installation in any position.

The microprocessed electronics along with the silicon piezoresistive sensor element controls the measurements giving optimum accuracy, stability and temperature compensation.

The robust housing has a viewing window for the LCD display and external adjustment Push-buttons which makes it easy to set parameters safely when applied in a classified area.

Both housing and the electronic module have certifications to work in classified areas: – Flameproof (Exd IIC T6) – Intrinsically safe (Exia IIC T4)

Supplier's Site Datasheet

Technical Specifications

  Sitron
Product Category Pressure Transmitters
Product Number SP900X
Product Name Single Crystal Silicon Pressure Transmitter
Signal Output Analog Current; HART® Protocol
Sensor Technology Utilizes MEMS
Pressure Measurement Gauge
Media Gas
Unlock Full Specs
to access all available technical data

Similar Products

Pirani Vacuum Gauge Digital Transmitter - VacTest DPH 400 - Busch Vacuum Solutions
Specs
Signal Output Analog Voltage; RS232/485
Sensor Technology Pirani
Pressure Measurement Vacuum
View Details
Pressure Switch and Transmitter - One Series - United Electric Controls Company
United Electric Controls Company
Specs
Signal Output Analog Voltage; Analog Current
Sensor Technology Strain Gauge; Semiconductor Piezoresistive
Pressure Measurement Gauge
View Details
Multivariable Transmitter - Model 266JRT - ABB Measurement & Analytics
Specs
Sensor Technology Mechanical Deflection
Pressure Measurement Absolute; Differential
Media Liquid; Gas
View Details
Handheld Pressure Reader and Transmitter - Stauff - HydraCheck Inc.
Specs
Display Type Digital Numerical Display
Features Temperature Output
Working Pressure Range 8700 psi (6123 m H2O)
View Details