Sitron Piezo-Ceramic Membrane, Pressure Transmitter SP81

Description
The SP81 features a thin filmed piezoresistive ceramic sensor, a 316SS or PVC body, pressure ranges from 0…1 bar to 600bar and optional HART protocol. The flush mounted sensor design Optional Accessories: TR202 Relay Digital readout + 2X active relays/ 1X F.S. Relay + passive 4…20mA out Applicaitons General applications Compressors and Pumps Sanitary process and control Refrigeration, HVAC and boilers Industrial hydraulic machinery Transportation, marine, rail equipment
Datasheet
Description
The SP81 features a thin filmed piezoresistive ceramic sensor, a 316SS or PVC body, pressure ranges from 0…1 bar to 600bar and optional HART protocol. The flush mounted sensor design Optional Accessories: TR202 Relay Digital readout + 2X active relays/ 1X F.S. Relay + passive 4…20mA out Applicaitons General applications Compressors and Pumps Sanitary process and control Refrigeration, HVAC and boilers Industrial hydraulic machinery Transportation, marine, rail equipment
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Piezo-Ceramic Membrane, Pressure Transmitter - SP81 - Sitron
Hauppauge, NY, USA
Piezo-Ceramic Membrane, Pressure Transmitter
SP81
Piezo-Ceramic Membrane, Pressure Transmitter SP81
The SP81 features a thin filmed piezoresistive ceramic sensor, a 316SS or PVC body, pressure ranges from 0…1 bar to 600bar and optional HART protocol. The flush mounted sensor design Optional Accessories: TR202 Relay Digital readout + 2X active relays/ 1X F.S. Relay + passive 4…20mA out Applicaitons General applications Compressors and Pumps Sanitary process and control Refrigeration, HVAC and boilers Industrial hydraulic machinery Transportation, marine, rail equipment

The SP81 features a thin filmed piezoresistive ceramic sensor, a 316SS or PVC body, pressure ranges from 0…1 bar to 600bar and optional HART protocol. The flush mounted sensor design Optional Accessories:

  • TR202 Relay Digital readout + 2X active relays/ 1X F.S. Relay + passive 4…20mA out

Applicaitons

  • General applications
  • Compressors and Pumps
  • Sanitary process and control
  • Refrigeration, HVAC and boilers
  • Industrial hydraulic machinery
  • Transportation, marine, rail equipment
Supplier's Site Datasheet

Technical Specifications

  Sitron
Product Category Pressure Transmitters
Product Number SP81
Product Name Piezo-Ceramic Membrane, Pressure Transmitter
Signal Output Analog Current
Sensor Technology Semiconductor Piezoresistive
Pressure Measurement Absolute; Differential; Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Handheld Pressure Reader and Transmitter - Stauff - HydraCheck Inc.
Specs
Display Type Digital Numerical Display
Features Temperature Output
Working Pressure Range 8700 psi (6123 m H2O)
View Details
Pressure Sensor Embedded Diaphragm Type - X-100P Flat - XJCSENSOR Technology Co., Ltd.
Specs
Signal Output Analog Voltage; Analog Current; HART® Protocol; 4-20mA, 4-20mA+HART 2-wire
Pressure Measurement Gauge
Features Temperature Compensated
View Details
Pressure transmitter - SPTW-B2R-G14-VD-M12 - Festo Corporation
Specs
Signal Output Analog Voltage
Sensor Technology Piezoelectric
Media Liquid; Gas
View Details
2 suppliers
MP Constant Current - MP402 - Piezo-Metrics
Specs
Pressure Measurement Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details