Sitron 316 Piezoresistive Cell Pressure & Level Transmitter LH850

Description
The LH850 is an ideal pressure or level measurement solution for water or other liquids with low amounts of sediment. The LH840 features a 316SS piezoresistive sensor, 316SS body, a polythene vented cable. Pressure ranges from 0…1 bar to 600bar. Optional Accessories: TR202 Relay Digital readout + 2X active relays/ 1X F.S. Relay + passive 4…20mA out CH65 Weatherproof Termination Box – Provides atmospheric venting with terminals for non-vented cable out Applications Water and Waste Water Utilities Sump or River Level Monitoring Sanitary Process Level Measurement Food and Beverage applications Pulp and Paper Industry
Datasheet
Description
The LH850 is an ideal pressure or level measurement solution for water or other liquids with low amounts of sediment. The LH840 features a 316SS piezoresistive sensor, 316SS body, a polythene vented cable. Pressure ranges from 0…1 bar to 600bar. Optional Accessories: TR202 Relay Digital readout + 2X active relays/ 1X F.S. Relay + passive 4…20mA out CH65 Weatherproof Termination Box – Provides atmospheric venting with terminals for non-vented cable out Applications Water and Waste Water Utilities Sump or River Level Monitoring Sanitary Process Level Measurement Food and Beverage applications Pulp and Paper Industry
Datasheet

Suppliers

Company
Product
Description
Supplier Links
316 Piezoresistive Cell Pressure & Level Transmitter - LH850 - Sitron
Hauppauge, NY, USA
316 Piezoresistive Cell Pressure & Level Transmitter
LH850
316 Piezoresistive Cell Pressure & Level Transmitter LH850
The LH850 is an ideal pressure or level measurement solution for water or other liquids with low amounts of sediment. The LH840 features a 316SS piezoresistive sensor, 316SS body, a polythene vented cable. Pressure ranges from 0…1 bar to 600bar. Optional Accessories: TR202 Relay Digital readout + 2X active relays/ 1X F.S. Relay + passive 4…20mA out CH65 Weatherproof Termination Box – Provides atmospheric venting with terminals for non-vented cable out Applications Water and Waste Water Utilities Sump or River Level Monitoring Sanitary Process Level Measurement Food and Beverage applications Pulp and Paper Industry

The LH850 is an ideal pressure or level measurement solution for water or other liquids with low amounts of sediment. The LH840 features a 316SS piezoresistive sensor, 316SS body, a polythene vented cable. Pressure ranges from 0…1 bar to 600bar.

Optional Accessories:

  • TR202 Relay Digital readout + 2X active relays/ 1X F.S. Relay + passive 4…20mA out
  • CH65 Weatherproof Termination Box – Provides atmospheric venting with terminals for non-vented cable out

Applications

  • Water and Waste Water Utilities
  • Sump or River Level Monitoring
  • Sanitary Process Level Measurement
  • Food and Beverage applications
  • Pulp and Paper Industry
Supplier's Site Datasheet

Technical Specifications

  Sitron
Product Category Pressure Transmitters
Product Number LH850
Product Name 316 Piezoresistive Cell Pressure & Level Transmitter
Signal Output Analog Current; HART® Protocol
Sensor Technology Semiconductor Piezoresistive
Pressure Measurement Gauge
Media Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Remote seal type differential pressure transmitter - FKD-5 - Fuji Electric Corp. of America
Specs
Pressure Measurement Differential
View Details
Absolute Pressure Transmitter - Model 266ART - ABB Measurement & Analytics
Specs
Signal Output HART® Protocol (optional feature); PROFIBUS® (optional feature); FOUNDATION (optional feature)
Sensor Technology Mechanical Deflection
Pressure Measurement Absolute; Sealed
View Details
Pressure sensors & Load sensors - Pressure transmitters - 984A - Angst+Pfister Sensors and Power
Specs
Pressure Measurement Differential; Gauge; Vacuum; Gauge, Vacuum, Differential
Working Pressure Range 0.0036 to 14.5 psi (0.0026 to 10.21 m H2O)
Accuracy 1 ±% FS
View Details
Differential pressure Transmitter - PCE-DDMU 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Pressure Measurement Differential
View Details