Sitron Capacitive Ceramic Membrane, Zero & Span Adjustment LH842C

Description
The LH842C is an ideal solution for aggressive mediums, pastes, or other products that may build up on the face of the sensor. The probe can be mounted with PTFE tubed cable and a PVC body, or with standard cable or 316SS rod and 316SS body. Features include a Zero and Span adjustment within the nylon housing, thick filmed capacitive ceramic sensor, pressure ranges from 0…300bar and optional HART protocol. Optional Accessories: TR202 Relay Digital readout + 2X active relays/ 1X F.S. Relay + passive 4…20mA out Application Water and Waste Water Utilities Sump or River Level Monitoring Sanitary Process Level Measurement Food and Beverage applications Pulp and Paper Industry Transportation, Marine or Rail line cleaning equipment
Datasheet
Description
The LH842C is an ideal solution for aggressive mediums, pastes, or other products that may build up on the face of the sensor. The probe can be mounted with PTFE tubed cable and a PVC body, or with standard cable or 316SS rod and 316SS body. Features include a Zero and Span adjustment within the nylon housing, thick filmed capacitive ceramic sensor, pressure ranges from 0…300bar and optional HART protocol. Optional Accessories: TR202 Relay Digital readout + 2X active relays/ 1X F.S. Relay + passive 4…20mA out Application Water and Waste Water Utilities Sump or River Level Monitoring Sanitary Process Level Measurement Food and Beverage applications Pulp and Paper Industry Transportation, Marine or Rail line cleaning equipment
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitive Ceramic Membrane, Zero & Span Adjustment - LH842C - Sitron
Hauppauge, NY, USA
Capacitive Ceramic Membrane, Zero & Span Adjustment
LH842C
Capacitive Ceramic Membrane, Zero & Span Adjustment LH842C
The LH842C is an ideal solution for aggressive mediums, pastes, or other products that may build up on the face of the sensor. The probe can be mounted with PTFE tubed cable and a PVC body, or with standard cable or 316SS rod and 316SS body. Features include a Zero and Span adjustment within the nylon housing, thick filmed capacitive ceramic sensor, pressure ranges from 0…300bar and optional HART protocol. Optional Accessories: TR202 Relay Digital readout + 2X active relays/ 1X F.S. Relay + passive 4…20mA out Application Water and Waste Water Utilities Sump or River Level Monitoring Sanitary Process Level Measurement Food and Beverage applications Pulp and Paper Industry Transportation, Marine or Rail line cleaning equipment

The LH842C is an ideal solution for aggressive mediums, pastes, or other products that may build up on the face of the sensor. The probe can be mounted with PTFE tubed cable and a PVC body, or with standard cable or 316SS rod and 316SS body. Features include a Zero and Span adjustment within the nylon housing, thick filmed capacitive ceramic sensor, pressure ranges from 0…300bar and optional HART protocol.

Optional Accessories:

  • TR202 Relay Digital readout + 2X active relays/ 1X F.S. Relay + passive 4…20mA out

Application

  • Water and Waste Water Utilities
  • Sump or River Level Monitoring
  • Sanitary Process Level Measurement
  • Food and Beverage applications
  • Pulp and Paper Industry
  • Transportation, Marine or Rail line cleaning equipment
Supplier's Site Datasheet

Technical Specifications

  Sitron
Product Category Pressure Transmitters
Product Number LH842C
Product Name Capacitive Ceramic Membrane, Zero & Span Adjustment
Signal Output Analog Current; HART® Protocol
Sensor Technology Variable Capacitance
Pressure Measurement Gauge
Media Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Pressure sensors & Load sensors - Pressure transmitters - PEWA3411H H2 - Angst+Pfister Sensors and Power
Specs
Pressure Measurement Gauge; Gauge
Working Pressure Range 232 to 14504 psi (163 to 10207 m H2O)
Accuracy 0.5000 ±% FS
View Details
Pressure transmitter - SPTW-P2R-G14-A-M12 - Festo Corporation
Specs
Signal Output Analog Current
Sensor Technology Piezoelectric
Media Liquid; Gas
View Details
2 suppliers
Pressure transmitter - FKG-5 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
View Details