Sitron Piezo-316SS Membrane, Zero & Span Adjustment LH842

Description
The LH842 is an ideal solution when installation requires a threaded or flanged connection. The LH842 can be mounted with either a fixed length of cable or a fixed stainless steel rod. Features include a Zero and Span adjustment within the nylon housing, 316SS piezoresistive silicon sensor, 316SS body, pressure ranges from 0…300bar and optional HART protocol. Optional Accessories: TR202 Relay Digital readout + 2X active relays/ 1X F.S. Relay + passive 4…20mA out Application Water and Waste Water Utilities Sump or River Level Monitoring Sanitary Process Level Measurement Food and Beverage applications Pulp and Paper Industry
Datasheet
Description
The LH842 is an ideal solution when installation requires a threaded or flanged connection. The LH842 can be mounted with either a fixed length of cable or a fixed stainless steel rod. Features include a Zero and Span adjustment within the nylon housing, 316SS piezoresistive silicon sensor, 316SS body, pressure ranges from 0…300bar and optional HART protocol. Optional Accessories: TR202 Relay Digital readout + 2X active relays/ 1X F.S. Relay + passive 4…20mA out Application Water and Waste Water Utilities Sump or River Level Monitoring Sanitary Process Level Measurement Food and Beverage applications Pulp and Paper Industry
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Piezo-316SS Membrane, Zero & Span Adjustment - LH842 - Sitron
Hauppauge, NY, USA
Piezo-316SS Membrane, Zero & Span Adjustment
LH842
Piezo-316SS Membrane, Zero & Span Adjustment LH842
The LH842 is an ideal solution when installation requires a threaded or flanged connection. The LH842 can be mounted with either a fixed length of cable or a fixed stainless steel rod. Features include a Zero and Span adjustment within the nylon housing, 316SS piezoresistive silicon sensor, 316SS body, pressure ranges from 0…300bar and optional HART protocol. Optional Accessories: TR202 Relay Digital readout + 2X active relays/ 1X F.S. Relay + passive 4…20mA out Application Water and Waste Water Utilities Sump or River Level Monitoring Sanitary Process Level Measurement Food and Beverage applications Pulp and Paper Industry

The LH842 is an ideal solution when installation requires a threaded or flanged connection. The LH842 can be mounted with either a fixed length of cable or a fixed stainless steel rod. Features include a Zero and Span adjustment within the nylon housing, 316SS piezoresistive silicon sensor, 316SS body, pressure ranges from 0…300bar and optional HART protocol.

Optional Accessories:

  • TR202 Relay Digital readout + 2X active relays/ 1X F.S. Relay + passive 4…20mA out

Application

  • Water and Waste Water Utilities
  • Sump or River Level Monitoring
  • Sanitary Process Level Measurement
  • Food and Beverage applications
  • Pulp and Paper Industry
Supplier's Site Datasheet

Technical Specifications

  Sitron
Product Category Pressure Transmitters
Product Number LH842
Product Name Piezo-316SS Membrane, Zero & Span Adjustment
Signal Output Analog Current; HART® Protocol
Sensor Technology Semiconductor Piezoresistive
Pressure Measurement Gauge
Media Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Pressure sensors & Load sensors - Pressure transmitters - 981 - Angst+Pfister Sensors and Power
Specs
Pressure Measurement Gauge; Gauge
Working Pressure Range 1.45 psi (1.02 m H2O)
Operating Temperature -4 to 185 F (-20 to 85 C)
View Details
Micro-Controller-Based Vacuum Gauge Digital Transmitter - VacTest DPC 400 - Busch Vacuum Solutions
Specs
Signal Output Analog Voltage; RS232/485
Sensor Technology Pirani
Pressure Measurement Vacuum
View Details
Pressure Switch and Transmitter - One Series - United Electric Controls Company
United Electric Controls Company
Specs
Signal Output Analog Voltage; Analog Current
Sensor Technology Strain Gauge; Semiconductor Piezoresistive
Pressure Measurement Gauge
View Details
Pressure transmitter - SPTW-P100R-G14-VD-M12 - Festo Corporation
Specs
Signal Output Analog Voltage
Sensor Technology Thin Film
Media Liquid; Gas
View Details
2 suppliers