Sitron Narrow Body Hydrostatic Level Transmitter LH840S

Description
The LH840s is an ideal pressure or level measurement solution when installed in a stilling well or pipe for water or other liquids with low amounts of sediment. The LH840 features a 5/8” narrow diameter 316SS body, 316SS piezoresistive sensor, 316SS body, a polypropylene vented cable. Pressure ranges from 0…1 bar to 200bar. Optional Accessories: TR202 Relay Digital readout + 2X active relays/ 1X F.S. Relay + passive 4…20mA out CH65 Weatherproof Termination Box – Provides atmospheric venting with terminals for non-vented cable out Application Water and Waste Water Utilities Sump or River Level Monitoring Sanitary Process Level Measurement Food and Beverage applications Pulp and Paper Industry
Datasheet
Description
The LH840s is an ideal pressure or level measurement solution when installed in a stilling well or pipe for water or other liquids with low amounts of sediment. The LH840 features a 5/8” narrow diameter 316SS body, 316SS piezoresistive sensor, 316SS body, a polypropylene vented cable. Pressure ranges from 0…1 bar to 200bar. Optional Accessories: TR202 Relay Digital readout + 2X active relays/ 1X F.S. Relay + passive 4…20mA out CH65 Weatherproof Termination Box – Provides atmospheric venting with terminals for non-vented cable out Application Water and Waste Water Utilities Sump or River Level Monitoring Sanitary Process Level Measurement Food and Beverage applications Pulp and Paper Industry
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Narrow Body Hydrostatic Level Transmitter - LH840S - Sitron
Hauppauge, NY, USA
Narrow Body Hydrostatic Level Transmitter
LH840S
Narrow Body Hydrostatic Level Transmitter LH840S
The LH840s is an ideal pressure or level measurement solution when installed in a stilling well or pipe for water or other liquids with low amounts of sediment. The LH840 features a 5/8” narrow diameter 316SS body, 316SS piezoresistive sensor, 316SS body, a polypropylene vented cable. Pressure ranges from 0…1 bar to 200bar. Optional Accessories: TR202 Relay Digital readout + 2X active relays/ 1X F.S. Relay + passive 4…20mA out CH65 Weatherproof Termination Box – Provides atmospheric venting with terminals for non-vented cable out Application Water and Waste Water Utilities Sump or River Level Monitoring Sanitary Process Level Measurement Food and Beverage applications Pulp and Paper Industry

The LH840s is an ideal pressure or level measurement solution when installed in a stilling well or pipe for water or other liquids with low amounts of sediment. The LH840 features a 5/8” narrow diameter 316SS body, 316SS piezoresistive sensor, 316SS body, a polypropylene vented cable. Pressure ranges from 0…1 bar to 200bar.

Optional Accessories:

  • TR202 Relay Digital readout + 2X active relays/ 1X F.S. Relay + passive 4…20mA out
  • CH65 Weatherproof Termination Box – Provides atmospheric venting with terminals for non-vented cable out

Application

  • Water and Waste Water Utilities
  • Sump or River Level Monitoring
  • Sanitary Process Level Measurement
  • Food and Beverage applications
  • Pulp and Paper Industry
Supplier's Site Datasheet

Technical Specifications

  Sitron
Product Category Pressure Transmitters
Product Number LH840S
Product Name Narrow Body Hydrostatic Level Transmitter
Signal Output Analog Current
Sensor Technology Semiconductor Piezoresistive
Pressure Measurement Gauge
Media Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Handheld Pressure Reader and Transmitter - Stauff - HydraCheck Inc.
Specs
Display Type Digital Numerical Display
Features Temperature Output
Working Pressure Range 8700 psi (6123 m H2O)
View Details
Pressure Sensor/Pressure Transmitter - X-100T - XJCSENSOR Technology Co., Ltd.
Specs
Signal Output Analog Voltage; Analog Current; Transducer: 1.5mV/V, 2mV/V, Transmitter: 4-20mA, 0-20mA, 0-10V, 0-5V
Pressure Measurement Gauge
Media Liquid; Gas
View Details
Pressure transmitter - SPTE-P10R-Q4-B-2.5K - Festo Corporation
Specs
Signal Output Analog Voltage
Sensor Technology Piezoelectric
Media Gas
View Details
2 suppliers
MP Constant Current - MPT402 - Piezo-Metrics
Specs
Pressure Measurement Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details