Sitron 316 Piezoresistive Cell Hydrostatic Level Transmitter LH840

Description
The LH840 is an ideal pressure or level measurement solution for water or other liquids with low amounts of sediment. The LH840 features a 316SS piezoresistive sensor, 316SS body, a polypropylene vented cable. Pressure ranges from 0…1 bar to 600bar. Optional Accessories: TR202 Relay Digital readout + 2X active relays/ 1X F.S. Relay + passive 4…20mA out CH65 Weatherproof Termination Box – Provides atmospheric venting with terminals for non-vented cable out
Datasheet
Description
The LH840 is an ideal pressure or level measurement solution for water or other liquids with low amounts of sediment. The LH840 features a 316SS piezoresistive sensor, 316SS body, a polypropylene vented cable. Pressure ranges from 0…1 bar to 600bar. Optional Accessories: TR202 Relay Digital readout + 2X active relays/ 1X F.S. Relay + passive 4…20mA out CH65 Weatherproof Termination Box – Provides atmospheric venting with terminals for non-vented cable out
Datasheet

Suppliers

Company
Product
Description
Supplier Links
316 Piezoresistive Cell Hydrostatic Level Transmitter - LH840 - Sitron
Hauppauge, NY, USA
316 Piezoresistive Cell Hydrostatic Level Transmitter
LH840
316 Piezoresistive Cell Hydrostatic Level Transmitter LH840
The LH840 is an ideal pressure or level measurement solution for water or other liquids with low amounts of sediment. The LH840 features a 316SS piezoresistive sensor, 316SS body, a polypropylene vented cable. Pressure ranges from 0…1 bar to 600bar. Optional Accessories: TR202 Relay Digital readout + 2X active relays/ 1X F.S. Relay + passive 4…20mA out CH65 Weatherproof Termination Box – Provides atmospheric venting with terminals for non-vented cable out

The LH840 is an ideal pressure or level measurement solution for water or other liquids with low amounts of sediment. The LH840 features a 316SS piezoresistive sensor, 316SS body, a polypropylene vented cable. Pressure ranges from 0…1 bar to 600bar.

Optional Accessories:

  • TR202 Relay Digital readout + 2X active relays/ 1X F.S. Relay + passive 4…20mA out
  • CH65 Weatherproof Termination Box – Provides atmospheric venting with terminals for non-vented cable out
Supplier's Site Datasheet

Technical Specifications

  Sitron
Product Category Pressure Transmitters
Product Number LH840
Product Name 316 Piezoresistive Cell Hydrostatic Level Transmitter
Signal Output Analog Current; HART® Protocol
Sensor Technology Semiconductor Piezoresistive
Pressure Measurement Gauge
Media Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Handheld Pressure Reader and Transmitter - Stauff - HydraCheck Inc.
Specs
Display Type Digital Numerical Display
Features Temperature Output
Working Pressure Range 8700 psi (6123 m H2O)
View Details
Battery Digital Display Pressure Gauge - X-100KS Series - XJCSENSOR Technology Co., Ltd.
Specs
Pressure Measurement Gauge
Display Type -1999~9999 Four and a half LCD display
View Details
Pressure transmitter - SPTW-P2R-G14-A-M12 - Festo Corporation
Specs
Signal Output Analog Current
Sensor Technology Piezoelectric
Media Liquid; Gas
View Details
2 suppliers
MP Constant Current - MP562 - Piezo-Metrics
Specs
Pressure Measurement Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details