Sitron Galvanic Isolator ISO420

Description
The ISO420 acts as a standard isolator for transmitters with 4 … 20mA input signal and 4…20mA passively isolated output signal. The unique electromagnetic insulation and high efficiency circuit against signal leakage, provides excellent accuracy and stability in signal insulation. Applications Boilers tank level monitoring Oil tank level monitoring Cosmetic packaging machinery Sanitary Process Level Measurement Food and Beverage applications Pulp and Paper Industry
Datasheet
Description
The ISO420 acts as a standard isolator for transmitters with 4 … 20mA input signal and 4…20mA passively isolated output signal. The unique electromagnetic insulation and high efficiency circuit against signal leakage, provides excellent accuracy and stability in signal insulation. Applications Boilers tank level monitoring Oil tank level monitoring Cosmetic packaging machinery Sanitary Process Level Measurement Food and Beverage applications Pulp and Paper Industry
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Galvanic Isolator - ISO420 - Sitron
Hauppauge, NY, USA
Galvanic Isolator
ISO420
Galvanic Isolator ISO420
The ISO420 acts as a standard isolator for transmitters with 4 … 20mA input signal and 4…20mA passively isolated output signal. The unique electromagnetic insulation and high efficiency circuit against signal leakage, provides excellent accuracy and stability in signal insulation. Applications Boilers tank level monitoring Oil tank level monitoring Cosmetic packaging machinery Sanitary Process Level Measurement Food and Beverage applications Pulp and Paper Industry

The ISO420 acts as a standard isolator for transmitters with 4 … 20mA input signal and 4…20mA passively isolated output signal. The unique electromagnetic insulation and high efficiency circuit against signal leakage, provides excellent accuracy and stability in signal insulation.

Applications

  • Boilers tank level monitoring
  • Oil tank level monitoring
  • Cosmetic packaging machinery
  • Sanitary Process Level Measurement
  • Food and Beverage applications
  • Pulp and Paper Industry
Supplier's Site Datasheet

Technical Specifications

  Sitron
Product Category Signal Conditioners
Product Number ISO420
Product Name Galvanic Isolator
Signal Conditioning SigIsol
Unlock Full Specs
to access all available technical data

Similar Products

WG21 Repeater Power Supply | Ex | HART Signal Transmission - WG21 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Outputs Analog Current Output; 4 ... 20 mA
Application General Lab & Industrial
View Details
SCD1 Series Signal Conditioners - SCD1/G05 - Strainsert
Specs
Signal Conditioning Bridge Conditioner
Outputs Analog Voltage Output; Analog Current Output
Filter / Amplifier Filter
View Details
Data Acquisition (DAQ) - MI-7308 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Signal Conditioning Filter
Architecture Analog; Digital
View Details
Filter module - 750-626 - WAGO
Specs
Signal Conditioning Filter
Operating Temperature 32 to 131 F (0 to 55 C)
View Details
3 suppliers