Sitron Weatherproof Termination Box with Surge Protection CHP65

Description
The CHP65 is an ideal Weatherproof Termination Box to extend the cable length of hydrostatic probes. Its characteristic is protection against voltage surges generated by lightning strike, over voltage in the supply network and also protection for the vent tube for atmospheric compensation if the cable needs to be shortened. Application Water and Waste Water Utilities Sump or River Level Monitoring Sanitary Process Level Measurement Food and Beverage applications Pulp and Paper Industry Transportation, Marine or Rail line cleaning equipment
Datasheet
Description
The CHP65 is an ideal Weatherproof Termination Box to extend the cable length of hydrostatic probes. Its characteristic is protection against voltage surges generated by lightning strike, over voltage in the supply network and also protection for the vent tube for atmospheric compensation if the cable needs to be shortened. Application Water and Waste Water Utilities Sump or River Level Monitoring Sanitary Process Level Measurement Food and Beverage applications Pulp and Paper Industry Transportation, Marine or Rail line cleaning equipment
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Weatherproof Termination Box with Surge Protection - CHP65 - Sitron
Hauppauge, NY, USA
Weatherproof Termination Box with Surge Protection
CHP65
Weatherproof Termination Box with Surge Protection CHP65
The CHP65 is an ideal Weatherproof Termination Box to extend the cable length of hydrostatic probes. Its characteristic is protection against voltage surges generated by lightning strike, over voltage in the supply network and also protection for the vent tube for atmospheric compensation if the cable needs to be shortened. Application Water and Waste Water Utilities Sump or River Level Monitoring Sanitary Process Level Measurement Food and Beverage applications Pulp and Paper Industry Transportation, Marine or Rail line cleaning equipment

The CHP65 is an ideal Weatherproof Termination Box to extend the cable length of hydrostatic probes.

Its characteristic is protection against voltage surges generated by lightning strike, over voltage in the supply network and also protection for the vent tube for atmospheric compensation if the cable needs to be shortened.

Application

  • Water and Waste Water Utilities
  • Sump or River Level Monitoring
  • Sanitary Process Level Measurement
  • Food and Beverage applications
  • Pulp and Paper Industry
  • Transportation, Marine or Rail line cleaning equipment
Supplier's Site Datasheet

Technical Specifications

  Sitron
Product Category Industrial Enclosures
Product Number CHP65
Product Name Weatherproof Termination Box with Surge Protection
Type Junction Box
Shape Square
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Pcb Box Enclosure, Aluminium, Black; Enclosure Type Takachi - 83X9845 - Newark, An Avnet Company
Specs
Length 0.6299 inch (16 mm)
Width 3.94 inch (100 mm)
Depth 5.67 inch (144 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Junction Boxes - 116946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.97 inch (50 mm)
Width 3.46 inch (88 mm)
View Details