SiTime Corporation Oscillators XUL730650.000000I

Description
650MHz XO (Standard) LVDS Oscillator 3.3V Enable/Disable 6-SMD, No Lead
Request a Quote
Description
650MHz XO (Standard) LVDS Oscillator 3.3V Enable/Disable 6-SMD, No Lead
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 6690-XUL730650.000000ITR-ND - DigiKey
Thief River Falls, MN, United States
650MHz XO (Standard) LVDS Oscillator 3.3V Enable/Disable 6-SMD, No Lead

650MHz XO (Standard) LVDS Oscillator 3.3V Enable/Disable 6-SMD, No Lead

Buy Now

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 6690-XUL730650.000000ITR-ND
Product Name Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 100 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - VCO 7312 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 4000 to 9500 MHz
Output Power 10 dBm
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-6PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 6 pF
View Details
3 suppliers
Clock/Timing - Programmable Timers and Oscillators - DS1073M-80 - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 80 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-D14-00.512 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 5.12E-4 MHz
Frequency Stability 75 ppm
View Details