779.215MHz TCXO CML Oscillator 1.8V Enable/Disable 8-SMD, No Lead
| DigiKey | |
|---|---|
| Product Category | Oscillators |
| Product Number | 6690-XTC312779.215000I-ND |
| Product Name | Oscillators |
| Oscillator Type | TCXO |
| Package / Form Factor | Surface Mount; 8-SMD, No Lead |
| Frequency Stability | 3 ppm |