100MHz XO (Standard) LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead
CLCC 3.20X2.50X0.95 MM, 2.10MM P
| DigiKey | |
|---|---|
| Product Category | Oscillators |
| Product Number | 6690-XPP336100.000000ITR-ND |
| Product Name | Oscillators |
| Oscillator Type | XO |
| Package / Form Factor | Surface Mount; 6-SMD, No Lead |
| Frequency Stability | 25 ppm |