SiTime Corporation Oscillators XLL736010.000000X

Description
10MHz XO (Standard) LVDS Oscillator 3.3V Enable/Disable 6-SMD, No Lead
Request a Quote
Description
10MHz XO (Standard) LVDS Oscillator 3.3V Enable/Disable 6-SMD, No Lead
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Oscillators - XLL736010.000000X-ND - DigiKey
Thief River Falls, MN, United States
10MHz XO (Standard) LVDS Oscillator 3.3V Enable/Disable 6-SMD, No Lead

10MHz XO (Standard) LVDS Oscillator 3.3V Enable/Disable 6-SMD, No Lead

Buy Now

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number XLL736010.000000X-ND
Product Name Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Features / Standards Lead-Free
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - Seven Channel Indirect Synthesizer - Crane Aerospace & Electronics
Specs
Frequency 2000 to 8000 MHz
Output Power 11 dBm
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
4 Pin Oscillator S7 - S75005-3.6864-X-50-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 3.69 MHz
Frequency Stability 50 ppm
View Details
Programmable Oscillators - 500SEAD-ACF - Acme Chip Technology Co., Limited
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; Surface Mount
Operating Temperature 0 to 70 C (32 to 158 F)
View Details