SiTime Corporation Oscillators XLH73V120.000000I

Description
120MHz VCXO HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote
Description
120MHz VCXO HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 6690-XLH73V120.000000ITR-ND - DigiKey
Thief River Falls, MN, United States
120MHz VCXO HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

120MHz VCXO HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 6690-XLH73V120.000000ITR-ND
Product Name Oscillators
Oscillator Type VCXO
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CM9V-T1A-32.768KHZ-12.5PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
3 suppliers
Crystal Oscillator - SMD-3225 163 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Supply Voltage 1.8 V
View Details
Clocks and timing solutions - CYPRESS™ Oscillators - CY29430FLQXIT - CY29430FLQXIT - Infineon Technologies AG
Specs
Oscillator Type XO
Features / Standards RoHS; Lead-Free
Frequency 15 to 2100 MHz
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details