24MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 6-SMD, No Lead
24MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 6-SMD, No Lead
24MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 6-SMD, No Lead
| DigiKey | |
|---|---|
| Product Category | Oscillators |
| Product Number | 6690-XLH736024.000000IDKR-ND |
| Product Name | Oscillators |
| Oscillator Type | XO |
| Package / Form Factor | Surface Mount; 6-SMD, No Lead |
| Features / Standards | Lead-Free |
| Frequency Stability | 25 ppm |