SiTime Corporation Oscillators XLH53V050.000000X

Description
50MHz VCXO HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote
Description
50MHz VCXO HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 6690-XLH53V050.000000XTR-ND - DigiKey
Thief River Falls, MN, United States
50MHz VCXO HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

50MHz VCXO HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 6690-XLH53V050.000000XTR-ND
Product Name Oscillators
Oscillator Type VCXO
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz Oscillators - SiT1533A-H4-0004 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LMC555CMMX/NOPB - 104509-LMC555CMMX/NOPB - Win Source Electronics
Specs
Oscillator Type 555 Type, Timer/Oscillator (Single)
Package / Form Factor Surface Mount; 8-VSSOP
Frequency 3 MHz
View Details
3 suppliers
Oscillators - VCO 7322 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 10000 MHz
Output Power 15 dBm
View Details
4 Pin Oscillator S7 - S73303T-100.000-15-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 100 MHz
Frequency Stability 30 ppm
View Details