SiTime Corporation Oscillators XFL235837.500000K

Description
837.5MHz XO (Standard) LVDS Oscillator 3.3V 12-SMD, No Lead, Exposed Pad
Request a Quote
Description
837.5MHz XO (Standard) LVDS Oscillator 3.3V 12-SMD, No Lead, Exposed Pad
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 6690-XFL235837.500000K-ND - DigiKey
Thief River Falls, MN, United States
837.5MHz XO (Standard) LVDS Oscillator 3.3V 12-SMD, No Lead, Exposed Pad

837.5MHz XO (Standard) LVDS Oscillator 3.3V 12-SMD, No Lead, Exposed Pad

Buy Now

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 6690-XFL235837.500000K-ND
Product Name Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount; 12-SMD, No Lead, Exposed Pad
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - CD4541BM96G4 - Quarktwin Technology Ltd.
Specs
Oscillator Type Programmable Timer
Package / Form Factor Surface Mount; 14-SOIC (0.154\", 3.90mm Width)
Features / Standards RoHS
View Details
2 suppliers
Crystal Oscillator - SMD-3225 163 series 27MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
Supply Voltage 3.3 Volts
View Details
Crystals - 2195-CC5V-T1A-32.768KHZ-9PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
3 suppliers
Oscillator Crystal - 510AAA16M3840AAGR - Richardson RFPD
Specs
Frequency 16.38 MHz
Frequency Stability 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers