The SiT9551 is a ruggedized ultra-low jitter differential oscillator designed for military and aerospace applications, operating from 25 MHz to 644.53125 MHz with typical phase jitter of 50 fs RMS for SerDes applications and 70 fs RMS over 12 kHz to 20 MHz. It supports LVPECL, LVDS, HCSL, Low-power HCSL, and FlexSwing output signaling, with frequency stability options of ±20, ±30, and ±50 ppm and a wide operating temperature range of -55°C to 125°C. It is available in 2.0 × 1.6 mm, 2.5 × 2.0 mm, and 3.2 × 2.5 mm packages and operates with supply voltages of 1.8 V, 2.5 V, or 3.3 V. The device integrates on-chip regulators to suppress power supply noise and features an acceleration sensitivity of 0.04 or 0.1 ppb/g for harsh environments.
25 MHz to 644 MHz Endura™ Ruggedized Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9551AE-02B3A3300-250.000000 |
| Product Name | LVPECL \/ LVDS \/ HCSL Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 250 MHz |
| Frequency Stability | 50 ppm |