The SiT9551 is a ruggedized ultra-low jitter differential XO designed for military and aerospace applications, operating from 25 MHz to 644.53125 MHz with typical phase jitter of 70 fs RMS over 12 kHz to 20 MHz and 45 fs RMS for SerDes applications. It features FlexSwing output for adjustable voltage swing and DC offset, integrates on-chip regulators to eliminate external LDOs, and supports LVPECL, LVDS, and HCSL signaling. The device operates across a wide temperature range of -55°C to 125°C with frequency stabilities of ±20, ±30, or ±50 ppm and supply voltages of 1.8 V, 2.5 V, or 3.3 V. It is available in 2 x 1.6 mm, 2.5 x 2 mm, and 3.2 x 2.5 mm packages and exhibits 0.04 or 0.1 ppb/g acceleration sensitivity for harsh environments.
25 MHz to 644 MHz Endura™ Ruggedized Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9551AE-01A1A3300-50.000000 |
| Product Name | LVPECL \/ LVDS \/ HCSL Oscillators |
| Package / Form Factor | 2.5x2.0 |
| Frequency | 50 MHz |
| Frequency Stability | 20 ppm |