The SiT9551 is a ruggedized ultra-low jitter differential XO designed for military and aerospace applications, operating from 25 MHz to 644.53125 MHz with typical phase jitter of 70 fs RMS from 12 kHz to 20 MHz and 45 fs RMS for SerDes applications. It supports LVPECL, LVDS, HCSL, Low-power HCSL, and FlexSwing output signaling, with frequency stabilities of ±20, ±30, or ±50 ppm and a wide operating temperature range of -55°C to 125°C. The device includes integrated power supply noise filtering, eliminating the need for an external LDO, and is available in 2 x 1.6 mm, 2.5 x 2 mm, or 3.2 x 2.5 mm packages. It operates with supply voltages of 1.8 V, 2.5 V, or 3.3 V and features 0.04 or 0.1 ppb/g acceleration sensitivity for harsh environments.
25 MHz to 644 MHz Endura™ Ruggedized Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9551AA-02B8A3310-250.000000 |
| Product Name | LVPECL \/ LVDS \/ HCSL Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 250 MHz |
| Frequency Stability | 30 ppm |