The SiT9505 is a differential oscillator with an integrated MEMS resonator designed for ultra-low jitter applications in high-speed SerDes systems, supporting standard frequencies including 100.000000 MHz. It features a FlexSwing output driver with programmable voltage swing and DC offset, 41 fs RMS typical phase jitter, and supports LVPECL, LVDS, HCSL, and other signaling options. The device operates with supply voltages of 1.8 V, 2.5 V, or 3.3 V, and is rated for extended industrial temperature range of -40°C to 105°C. It is available in 2.0 x 1.6 mm, 2.5 x 2.0 mm, and 3.2 x 2.5 mm packages and integrates on-chip regulators to eliminate the need for external LDOs. The part is factory programmable for frequency, stability, output type, and enable functionality, enabling rapid configuration without custom builds.
Ultra-low Jitter Differential XO for Hi-Speed SerDes Applications
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9505AI-04A8-3310-100.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 2.5x2.0 |
| Frequency | 100 MHz |
| Frequency Stability | 30 ppm |