The SiT9505 is a differential oscillator with an integrated MEMS resonator designed for ultra-low jitter applications in high-speed SerDes systems, supporting standard frequencies including 625 MHz. It features 41 fs RMS typical phase jitter, FlexSwing output driver for configurable voltage swing and DC offset, and integrates on-chip regulators to eliminate external LDOs. Available in 2.0 x 1.6 mm, 2.5 x 2.0 mm, or 3.2 x 2.5 mm packages, it operates over a wide temperature range of -40°C to 105°C with frequency stabilities of ±20, ±25, ±30, or ±50 ppm. The device supports LVPECL, LVDS, HCSL, and FlexSwing signaling, and operates with supply voltages of 1.8 V, 2.5 V, or 3.3 V. Factory programmability allows customized configurations without custom quartz lead times.
Ultra-low Jitter Differential XO for Hi-Speed SerDes Applications
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9505AE-02B1-3310-625.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 625 MHz |
| Frequency Stability | 20 ppm |