The SiT9505 is a differential oscillator with an integrated MEMS resonator designed for low-jitter applications in high-speed SerDes systems, offering standard frequencies including 100 MHz. It features 41 fs RMS typical phase jitter, supports FlexSwing, LVPECL, LVDS, HCSL, and low-power HCSL output signaling, and operates with supply voltages of 1.8 V, 2.5 V, or 3.3 V. The device integrates on-chip regulators to eliminate external LDOs and provides frequency stabilities of ±20, ±25, ±30, or ±50 ppm. It operates across a temperature range of -40°C to 105°C and is available in 2.0 x 1.6 mm, 2.5 x 2.0 mm, or 3.2 x 2.5 mm packages. Factory programmability enables customized configurations without long lead times.
Ultra-low Jitter Differential XO for Hi-Speed SerDes Applications
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9505AC-01A1-3300-100.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 2.5x2.0 |
| Frequency | 100 MHz |
| Frequency Stability | 20 ppm |