The SiT9505 is a differential oscillator with an integrated MEMS resonator designed for ultra-low jitter applications in high-speed SerDes systems, supporting standard frequencies of 50 MHz, 100 MHz, 156.25 MHz, 312.5 MHz, and 625 MHz. It features 41 fs RMS typical phase jitter and a FlexSwing output driver that provides independent control of voltage swing and DC offset, eliminating external bias resistors. The device operates across a wide temperature range of -40°C to 105°C and supports supply voltages of 1.8 V, 2.5 V, 3.3 V, or a wide continuous range. It is available in 2.0 x 1.6 mm, 2.5 x 2.0 mm, and 3.2 x 2.5 mm packages, and includes integrated on-chip regulators to reject power supply noise. Signaling options include LVPECL, LVDS, LVDS-2, LVDS-3, HCSL, low-power HCSL, and FlexSwing, with frequency stabilities of ±20, ±25, ±30, or ±50 ppm.
Ultra-low Jitter Differential XO for Hi-Speed SerDes Applications
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9505A-A1040001 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 2.5x2.0 |
| Frequency | 156 MHz |
| Frequency Stability | 20 ppm |