The SiT9501 is a differential oscillator with an integrated MEMS resonator designed for low-jitter applications requiring standard frequencies from 25 MHz to 644.53125 MHz. It offers 45 fs RMS typical phase jitter for SerDes applications and supports LVPECL, LVDS, HCSL, low-power HCSL, and FlexSwing output signaling. The device operates over a temperature range of -40°C to 105°C and includes integrated power supply noise filtering. Available package sizes are 2.0 x 1.6 mm, 2.5 x 2.0 mm, and 3.2 x 2.5 mm. Frequency stability options include ±20, ±25, ±30, and ±50 ppm. The part is factory programmable for voltage, signaling type, and output enable functionality, with supply voltage support from 1.8 V to 3.63 V.
Ultra-low Jitter Differential XO for Standard Networking Frequencies
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9501AI-02B2-3310-125.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 125 MHz |
| Frequency Stability | 25 ppm |