The SiT9501 is a differential oscillator with an integrated MEMS resonator for low-jitter networking applications. It operates from 25 MHz to 644.53125 MHz with 45 fs RMS typical phase jitter and supports LVPECL, LVDS, HCSL, and FlexSwing outputs. FlexSwing enables adjustable voltage swing and DC offset, eliminating external bias resistors. The device includes on-chip regulators for power noise rejection. It is available in 2.0 × 1.6 mm, 2.5 × 2.0 mm, and 3.2 × 2.5 mm packages, with operating temperatures from -40°C to 105°C and frequency stabilities of ±20, ±25, ±30, or ±50 ppm. Supply voltages range from 1.8 V to 3.3 V. The part number SIT9501AE-02B3-3310-
Ultra-low Jitter Differential XO for Standard Networking Frequencies
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT9501AE-02B3-3310-156.250000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 156 MHz |
| Frequency Stability | 50 ppm |