SiTime Corporation
Oscillators
SIT9501AE-02A3-1810-100.000000E
Description
MEMS OSC XO 100MHZ LVDS
Request a Quote
Email Supplier
Datasheet
Description
MEMS OSC XO 100MHZ LVDS
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Oscillators |
|
Product Number
|
1473-SIT9501AE-02A3-1810-100.000000ETR-ND |
|
Product Name
|
Oscillators |
|
Oscillator Type
|
XO
|
|
Package / Form Factor
|
Surface Mount; 6-SMD, No Lead
|
|
Frequency Stability
|
50 ppm
|
Unlock Full Specs
to access all available technical data
Similar Products
Frequency
0.4680 MHz
Frequency Stability
100 ppm
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Oscillator Type
Programmable Timer
Package / Form Factor
Surface Mount; 16-SOIC (0.209\", 5.30mm Width)
Features / Standards
RoHS
View Details
2 suppliers
Crane Aerospace & Electronics
Frequency
2000 to 18000 MHz
Output Power
10 dBm
View Details
Aker Technology USA Corporation
Package / Form Factor
Surface Mount; S7
Frequency
125 MHz
Frequency Stability
50 ppm
View Details