The SiT9501 is a differential oscillator with an integrated MEMS resonator designed for low-jitter applications in networking equipment, offering standard frequencies from 25 MHz to 644.53125 MHz. It features 45 fs RMS typical phase jitter, supports LVPECL, LVDS, HCSL, low-power HCSL, and FlexSwing signaling, and operates with supply voltages of 1.8 V, 2.5 V, or 3.3 V. The device has ±20, ±25, ±30, or ±50 ppm frequency stability and operates over a temperature range of -40°C to 105°C. It is available in 2.0 x 1.6 mm, 2.5 x 2.0 mm, and 3.2 x 2.5 mm packages. Factory programmability allows customization of frequency, stability, output signaling, and enable functionality without custom quartz device lead times.
Ultra-low Jitter Differential XO for Standard Networking Frequencies
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT9501AE-02A2-1810-50.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 2.5x2.0 |
| Frequency | 50 MHz |
| Frequency Stability | 25 ppm |