The SiT9501 is a differential oscillator with an integrated MEMS resonator designed for low-jitter applications at standard frequencies from 25 MHz to 644.53125 MHz. It features 45 fs RMS typical phase jitter for SerDes applications, supports LVPECL, LVDS, HCSL, low-power HCSL, and FlexSwing output signaling, and operates over a temperature range of -40°C to 105°C. The device is housed in a 2.0 x 1.6 mm package and is factory programmable for frequency, stability, voltage, and output enable options. It incorporates on-chip regulators to eliminate the need for an external LDO and supports supply voltages of 1.8 V, 2.5 V, and 3.3 V with ±20, ±25, ±30, or ±50 ppm frequency stability.
70 fs Ultra-low Jitter Differential XO for Standard Networking Frequencies
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9501AC0QPA2-2510-25.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 2.5x2.0 |
| Frequency | 25 MHz |
| Frequency Stability | 25 ppm |