AEC-Q100, 220 MHz to 920 MHz Low Jitter Differential XO for Automotive
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9397AI-02A2-2510-230.000000 |
| Product Name | MHz Oscillators |
| Package / Form Factor | 2.5x2.0 |
| Frequency | 230 MHz |
| Frequency Stability | 25 ppm |