AEC-Q100, 1 MHz to 220 MHz Low Jitter Differential XO for Automotive
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9396AA-04P8-3300-100.000000 |
| Product Name | MHz Oscillators |
| Package / Form Factor | 2.0x1.6 |
| Frequency | 100 MHz |
| Frequency Stability | 30 ppm |