The SiT9396 is an AEC-Q100 qualified, ultra-low jitter differential oscillator for automotive applications, operating from 1 MHz to 220 MHz with 150 fs RMS typical phase jitter from 12 kHz to 20 MHz and 9 fs/mV typical power supply induced jitter sensitivity. It supports LVPECL, LVDS, HCSL, low-power HCSL, and FlexSwing output signaling, with factory-programmable
AEC-Q100, 1 MHz to 220 MHz Low Jitter Differential XO for Automotive
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9396A-B3020001 |
| Product Name | MHz Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 100 MHz |
| Frequency Stability | 50 ppm |