The SiT9387 is an AEC-Q100 qualified, ultra-low jitter differential oscillator operating from 220.000001 MHz to 725 MHz, with output signaling options including LVPECL, LVDS, and HCSL. It is available in industry-standard 3.2 x 2.5 mm and 7.0 x 5.0 mm packages, with a typicial RMS phase jitter of 0.23 ps (12 kHz to 20 MHz). The device supports AEC-Q100 Grade 2 temperature range (-40°C to 105°C) and operates with supply voltages of 2.25 V, 2.50 V, 2.75 V, 2.97 V, 3.00 V, 3.30 V, or 3.63 V. Frequency stability is specified as ±10 ppm, ±20 ppm, ±25 ppm, or ±50 ppm, with the ±10 ppm option available upon request. First-year aging is ±1 ppm at 25°C. Startup time is 3.0 ms, and OE enable/disable timing is 3.8 µs at 322.265625 MHz.
220 to 725 MHz, AEC-Q100 Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9387AC-2B1-33N340.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 340 MHz |
| Frequency Stability | 20 ppm |