The SiT9386 is an AEC-Q100 Grade 2 automotive-grade differential oscillator supporting frequencies from 1 to 220 MHz with ultra-low jitter, offered in 3.2 x 2.5 mm or 7.0 x 5.0 mm packages. It operates from -40°C to 105°C, supports LVPECL, LVDS, and HCSL output signaling, and exhibits 0.23 ps RMS phase jitter (12 kHz to 20 MHz) at 156.25 MHz. Frequency stability is configurable up to ±10 ppm, and supply voltage options include 2.25-2.75 V, 2.52-3.08 V, 2.70-3.30 V, and 2.97-3.63 V. Start-up time is 3.0 ms, and OE enable/disable timing is 3.8 µs at 156.25 MHz.
1 to 220 MHz, AEC-Q100 Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT9386AI-2B2-33E100.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 100 MHz |
| Frequency Stability | 25 ppm |