The SiT9386 is an AEC-Q100 qualified, 1 to 220 MHz ultra-low jitter differential oscillator available in 3.2 x 2.5 mm and 7.0 x 5.0 mm packages, with operating temperature ranges up to -40°C to 105°C for Grade 2. It supports LVPECL, LVDS, and HCSL output signaling, with typical RMS phase jitter of 0.23 ps (12 kHz to 20 MHz bandwidth). Frequency stability is programmable up to ±10 ppm, and the device operates on supply voltages of 2.25 V to 3.63 V. It is designed for automotive applications including infotainment systems and in-vehicle Ethernet.
1 to 220 MHz, AEC-Q100 Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9386AI-1B1-33E194.000000 |
| Product Name | MHz Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 194 MHz |
| Frequency Stability | 20 ppm |