The SiT9386 is an AEC-Q100 Grade 2 automotive-grade differential oscillator supporting frequencies from 1 to 220 MHz with ultra-low jitter of 0.23 ps RMS (typical) from 12 kHz to 20 MHz. It offers LVPECL, LVDS, and HCSL output signaling in industry-standard 3.2 x 2.5 mm and 7.0 x 5.0 mm packages, with an operating temperature range of -40°C to 105°C and supply voltages of 2.25 V to 3.63 V. Frequency stability is configurable up to ±10 ppm, subject to direct contact with SiTime. The device meets AEC-Q100 Grade 2 qualification and is designed for automotive infotainment and high-speed Ethernet applications.
1 to 220 MHz, AEC-Q100 Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT9386AE-2E2-33E156.250000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 156 MHz |
| Frequency Stability | 25 ppm |