The SiT9386 is an AEC-Q100 Grade 2 automotive-grade ultra-low jitter differential oscillator covering 1 to 220 MHz with LVPECL, LVDS, or HCSL outputs, housed in 3.2 x 2.5 mm or 7.0 x 5.0 mm industry-standard packages. It operates over -40°C to 105°C, supports supply voltages of 2.25 V to 3.63 V, and exhibits 0.23 ps RMS phase jitter (12 kHz to 20 MHz). Frequency stability is configurable to ±10, ±20, ±25, or ±50 ppm, with first-year aging of ±1 ppm at 25°C. Startup time is 3.0 ms, and OE enable/disable timing is 3.8 µs at 156.25 MHz. The part meets AEC-Q100 Grade 2 qualification requirements, and output jitter meets IEEE 802.3-2005 10GbE mask specifications.
1 to 220 MHz, AEC-Q100 Ultra-low Jitter Differential XO
MEMS OSC XO 50.0000MHZ LVDS SMD
| SiTime Corporation | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | SIT9386AE-2B3-33E50.000000 | 1473-SIT9386AE-2B3-33E50.000000-ND |
| Product Name | Automotive & High Temp Oscillators | Oscillators |
| Package / Form Factor | 3.2x2.5 | Surface Mount; 6-SMD, No Lead |
| Frequency | 50 MHz | |
| Frequency Stability | 50 ppm | 50 ppm |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |