The SiT9386 is an AEC-Q100 Grade 2 compliant ultra-low jitter differential oscillator designed for automotive and high-reliability applications, operating from 1 to 220 MHz with phase jitter as low as 0.23 ps RMS (12 kHz to 20 MHz). It supports LVPECL, LVDS, and HCSL output signaling and is available in industry-standard 3.2 x 2.5 mm and 7.0 x 5.0 mm packages. The device operates over a temperature range of -40°C to 105°C with a supply voltage of 2.25 V to 3.63 V depending on configuration, and features a start-up time of 3.0 ms. Frequency stability is adjustable upon request, with typical stability options including ±10 ppm, ±20 ppm, ±25 ppm, and ±50 ppm.
1 to 220 MHz, AEC-Q100 Ultra-low Jitter Differential XO
OSC MEMS 100MHZ SMD
| SiTime Corporation | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | SIT9386AE-2B3-33E100.000000 | 1473-SIT9386AE-2B3-33E100.000000-ND |
| Product Name | Automotive & High Temp Oscillators | Oscillators |
| Package / Form Factor | 3.2x2.5 | Surface Mount; 6-SMD, No Lead |
| Frequency | 100 MHz | |
| Frequency Stability | 50 ppm | 50 ppm |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |