The SiT9386 is an AEC-Q100 Grade 2 qualified, ultra-low jitter differential oscillator operating from 1 to 220 MHz with LVPECL, LVDS, or HCSL output signaling. It is available in industry-standard 3.2 x 2.5 mm and 7.0 x 5.0 mm packages, with an operating temperature range of -40°C to 105°C. The device exhibits 0.23 ps RMS phase jitter (typical, 12 kHz to 20 MHz) and supports supply voltages of 2.25 to 3.63 V, depending on configuration. Frequency stability is customizable upon request, with values ranging from ±10 ppm to ±50 ppm. Startup time is 3.0 ms, and OE enable/disable time is 3.8 µs at 156.25 MHz. The part meets automotive reliability requirements and is designed for infotainment, collision detection, and 10/40/100 Gbps Ethernet applications.
1 to 220 MHz, AEC-Q100 Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9386AE-2B3-25E200.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 200 MHz |
| Frequency Stability | 50 ppm |