The SiT9386 is an AEC-Q100 Grade 2 compliant, ultra-low jitter differential oscillator with a frequency range of 1 to 220 MHz, accurate to six decimal places. It supports LVPECL, LVDS, and HCSL output signaling types and is available in industry-standard 3.2 x 2.5 mm and 7.0 x 5.0 mm packages. The device operates over a temperature range of -40°C to 105°C with a supply voltage of 2.25 V to 3.63 V, exhibiting typ 0.23 ps RMS phase jitter (12 kHz to 20 MHz). It is designed for automotive applications including infotainment and in-vehicle Ethernet systems.
1 to 220 MHz, AEC-Q100 Ultra-low Jitter Differential XO
MEMS OSC XO 125.0000MHZ LVPECL
| SiTime Corporation | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | SIT9386AE-1B1-33E125.000000 | 1473-SIT9386AE-1B1-33E125.000000-ND |
| Product Name | Automotive & High Temp Oscillators | Oscillators |
| Package / Form Factor | 3.2x2.5 | Surface Mount; 6-SMD, No Lead |
| Frequency | 125 MHz | |
| Frequency Stability | 20 ppm | 20 ppm |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |