The SiT9386 is an AEC-Q100 Grade 2 compliant, 1 to 220 MHz ultra-low jitter differential oscillator capable of LVPECL, LVDS, or HCSL output signaling. It operates over a temperature range of -40°C to 105°C with frequency stability options up to ±10 ppm, and exhibits 0.23 ps RMS phase jitter (12 kHz to 20 MHz). Available in industry-standard 3.2 x 2.5 mm and 7.0 x 5.0 mm packages, it is designed for automotive and high-reliability applications including in-vehicle Ethernet systems. The device supports supply voltages of 2.25 V to 3.63 V, with a typical start-up time of 3.0 ms and OE enable/disable timing of 3.8 µs.
1 to 220 MHz, AEC-Q100 Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9386A-B220003 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 25 MHz |
| Frequency Stability | 25 ppm |