SiTime Corporation Differential Oscillators SiT9375AI0AWA2-3310-50.000000

Description
Low Jitter Differential XO for Standard Networking Frequencies
Request a Quote
Description
Low Jitter Differential XO for Standard Networking Frequencies
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT9375 is a differential oscillator with an integrated MEMS resonator designed for low-jitter applications requiring standard frequencies from 25 MHz to 644.53125 MHz. It offers LVPECL, LVDS, HCSL, low-power HCSL, and FlexSwing output options, with typical phase jitter of 150 fs RMS from 12 kHz to 20 MHz and 9 fs/mV typical PSNR. The device operates over a wide temperature range of -40°C to 105°C and supports supply voltages of 1.8 V, 2.5 V, 3.3 V, or a continuous range from 1.71 V to 3.63 V. Factory programmability allows custom configurations of frequency, stability, and output enable. It is available in 2.0 x 1.6 mm, 2.5 x 2.0 mm, and 3.2 x 2.5 mm packages. Frequency stability options include ±20, ±25, ±30, and ±50 ppm. The part integrates on-chip regulators to eliminate external LDOs and supports FlexSwing with independent control of voltage swing and DC offset.

Datasheet Summary
Powered by GS/AI

The SiT9375 is a differential oscillator with an integrated MEMS resonator designed for low-jitter applications requiring standard frequencies from 25 MHz to 644.53125 MHz. It offers LVPECL, LVDS, HCSL, low-power HCSL, and FlexSwing output options, with typical phase jitter of 150 fs RMS from 12 kHz to 20 MHz and 9 fs/mV typical PSNR. The device operates over a wide temperature range of -40°C to 105°C and supports supply voltages of 1.8 V, 2.5 V, 3.3 V, or a continuous range from 1.71 V to 3.63 V. Factory programmability allows custom configurations of frequency, stability, and output enable. It is available in 2.0 x 1.6 mm, 2.5 x 2.0 mm, and 3.2 x 2.5 mm packages. Frequency stability options include ±20, ±25, ±30, and ±50 ppm. The part integrates on-chip regulators to eliminate external LDOs and supports FlexSwing with independent control of voltage swing and DC offset.

Suppliers

Company
Product
Description
Supplier Links
Differential Oscillators - SiT9375AI0AWA2-3310-50.000000 - SiTime Corporation
Santa Clara, CA, United States
Differential Oscillators
SiT9375AI0AWA2-3310-50.000000
Differential Oscillators SiT9375AI0AWA2-3310-50.000000
Low Jitter Differential XO for Standard Networking Frequencies

Low Jitter Differential XO for Standard Networking Frequencies

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT9375AI0AWA2-3310-50.000000
Product Name Differential Oscillators
Package / Form Factor 2.5x2.0
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1566AC-JV-20E-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AC-H5-AA3-16.384 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0164 MHz
Frequency Stability 75 ppm
View Details
Oscillators - SIT1532AC-J5-DCC-32.768E - 895131-SIT1532AC-J5-DCC-32.768E - Win Source Electronics
Specs
Package / Form Factor Surface Mount
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
3 suppliers